Alpha Wire Hook-up Wire 299/1 SV005

Description
299/1 SILVER 100 FT
Request a Quote
Description
299/1 SILVER 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 299/1 SV005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
299/1 SV005
Hook-up Wire 299/1 SV005
299/1 SILVER 100 FT

299/1 SILVER 100 FT

Buy Now
299/1 SV005 - Alpha Wire - Bus Bar Wire - 26 AWG - Uninsulated - Solid Conductor -Tinned Copper - Silver - 100ft - ALP299/1-SV005 - Lapp Tannehill
Savage, MN, United States
299/1 SV005 - Alpha Wire - Bus Bar Wire - 26 AWG - Uninsulated - Solid Conductor -Tinned Copper - Silver - 100ft
ALP299/1-SV005
299/1 SV005 - Alpha Wire - Bus Bar Wire - 26 AWG - Uninsulated - Solid Conductor -Tinned Copper - Silver - 100ft ALP299/1-SV005
Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 26 AWG, Solid Conductor, Tinned Copper, Silver, 100ft, 299/1 SV005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 299/1 SV005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.016 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : A-A-59551

Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 26 AWG, Solid Conductor, Tinned Copper, Silver, 100ft, 299/1 SV005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 299/1 SV005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.016 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : A-A-59551

Supplier's Site
Wire, Hook-Up; Bus Bar; 26 AWG; 100 ft.; 0.016 in.; 253 CMA - 70140418 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; Bus Bar; 26 AWG; 100 ft.; 0.016 in.; 253 CMA
70140418
Wire, Hook-Up; Bus Bar; 26 AWG; 100 ft.; 0.016 in.; 253 CMA 70140418
Electrolytic Soft Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Hook-Up Wire Electrolytic, soft drawn and annealed, solid tin-plated copper. MIL-W-3861 Type S, QQ-W-343 Type S, ASTM-B-33. MIL-W-3861* Type S QQ-W-343 Type S ASTM-B-33

Electrolytic Soft Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Hook-Up Wire
Electrolytic, soft drawn and annealed, solid tin-plated copper. MIL-W-3861 Type S, QQ-W-343 Type S, ASTM-B-33.

  • MIL-W-3861* Type S
  • QQ-W-343 Type S
  • ASTM-B-33
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 299/1 SV005 ALP299/1-SV005 70140418
Product Name Hook-up Wire 299/1 SV005 - Alpha Wire - Bus Bar Wire - 26 AWG - Uninsulated - Solid Conductor -Tinned Copper - Silver - 100ft Wire, Hook-Up; Bus Bar; 26 AWG; 100 ft.; 0.016 in.; 253 CMA
Approvals A-A-59551 MIL-W-3861 TYPE S, QQ-W-343 TYPE S
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1632563001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Stranded Hookup Wire - AS999-36 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 inch (0.6604 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
Hook Up Wire - 1225874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details