Alpha Wire Hook-up Wire 299/1 SV001

Description
299/1 SILVER 1000 FT
Request a Quote
Description
299/1 SILVER 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 299/1 SV001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
299/1 SV001
Hook-up Wire 299/1 SV001
299/1 SILVER 1000 FT

299/1 SILVER 1000 FT

Buy Now
299/1 SV001 - Alpha Wire - Bus Bar Wire - 26 AWG - Uninsulated - Solid Conductor -Tinned Copper - Silver - 1000ft - ALP299/1-SV001 - Lapp Tannehill
Savage, MN, United States
299/1 SV001 - Alpha Wire - Bus Bar Wire - 26 AWG - Uninsulated - Solid Conductor -Tinned Copper - Silver - 1000ft
ALP299/1-SV001
299/1 SV001 - Alpha Wire - Bus Bar Wire - 26 AWG - Uninsulated - Solid Conductor -Tinned Copper - Silver - 1000ft ALP299/1-SV001
Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 26 AWG, Solid Conductor, Tinned Copper, Silver, 1000ft, 299/1 SV001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 299/1 SV001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.016 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : A-A-59551

Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 26 AWG, Solid Conductor, Tinned Copper, Silver, 1000ft, 299/1 SV001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 299/1 SV001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.016 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : A-A-59551

Supplier's Site
Wire, Hook-Up; Bus Bar; 26 AWG; 1000 ft.; 0.016 in.; 253 CMA - 70140419 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; Bus Bar; 26 AWG; 1000 ft.; 0.016 in.; 253 CMA
70140419
Wire, Hook-Up; Bus Bar; 26 AWG; 1000 ft.; 0.016 in.; 253 CMA 70140419
Electrolytic Soft Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Hook-Up Wire Electrolytic, soft drawn and annealed, solid tin-plated copper. MIL-W-3861 Type S, QQ-W-343 Type S, ASTM-B-33. MIL-W-3861* Type S QQ-W-343 Type S ASTM-B-33

Electrolytic Soft Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Hook-Up Wire
Electrolytic, soft drawn and annealed, solid tin-plated copper. MIL-W-3861 Type S, QQ-W-343 Type S, ASTM-B-33.

  • MIL-W-3861* Type S
  • QQ-W-343 Type S
  • ASTM-B-33
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 299/1 SV001 ALP299/1-SV001 70140419
Product Name Hook-up Wire 299/1 SV001 - Alpha Wire - Bus Bar Wire - 26 AWG - Uninsulated - Solid Conductor -Tinned Copper - Silver - 1000ft Wire, Hook-Up; Bus Bar; 26 AWG; 1000 ft.; 0.016 in.; 253 CMA
Approvals A-A-59551 MIL-W-3861 TYPE S, QQ-W-343 TYPE S
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1186563001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.3500 mm² (5.43E-4 in²)
View Details
Stranded Hookup Wire - AS 631 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0110 inch (0.2794 mm)
View Details
Hook Up Wire - 1805943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details