Alpha Wire Bus Bar Wire, 100Ft, 22Awg, Tinned Copper; Jacket Material Alpha Wire 298 SV005

Description
BUS BAR WIRE, 100FT, 22AWG, TINNED COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
BUS BAR WIRE, 100FT, 22AWG, TINNED COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Wire, 100Ft, 22Awg, Tinned Copper; Jacket Material Alpha Wire - 89K8142 - Newark, An Avnet Company
Chicago, IL, United States
Bus Bar Wire, 100Ft, 22Awg, Tinned Copper; Jacket Material Alpha Wire
89K8142
Bus Bar Wire, 100Ft, 22Awg, Tinned Copper; Jacket Material Alpha Wire 89K8142
BUS BAR WIRE, 100FT, 22AWG, TINNED COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

BUS BAR WIRE, 100FT, 22AWG, TINNED COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89K8142
Product Name Bus Bar Wire, 100Ft, 22Awg, Tinned Copper; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details