Alpha Wire Hook-up Wire 298 SV005

Description
100' BUS BAR HOOK-UP WIRE
Request a Quote
Description
100' BUS BAR HOOK-UP WIRE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 298 SV005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
298 SV005
Hook-up Wire 298 SV005
100' BUS BAR HOOK-UP WIRE

100' BUS BAR HOOK-UP WIRE

Buy Now
Hook Up Wire - 2780018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2780018
Hook Up Wire 2780018
Alpha Wire 298 SV005 Hook Up Wire

Alpha Wire 298 SV005 Hook Up Wire

Supplier's Site
298 SILVER 100 FT - 298 SV005 - Heilind Electronics, Inc.
Wilmington, MA, United States
298 SILVER 100 FT
298 SV005
298 SILVER 100 FT 298 SV005
298 SILVER 100 FT

298 SILVER 100 FT

Buy Now
Wire, Hook-Up; Bus Bar; 22 AWG; 100 ft.; 0.025 in.; 640 CMA - 70140414 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; Bus Bar; 22 AWG; 100 ft.; 0.025 in.; 640 CMA
70140414
Wire, Hook-Up; Bus Bar; 22 AWG; 100 ft.; 0.025 in.; 640 CMA 70140414
Electrolytic Soft Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Hook-Up Wire Electrolytic, soft drawn and annealed, solid tin-plated copper. MIL-W-3861 Type S, QQ-W-343 Type S, ASTM-B-33. MIL-W-3861* Type S QQ-W-343 Type S ASTM-B-33

Electrolytic Soft Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Hook-Up Wire
Electrolytic, soft drawn and annealed, solid tin-plated copper. MIL-W-3861 Type S, QQ-W-343 Type S, ASTM-B-33.

  • MIL-W-3861* Type S
  • QQ-W-343 Type S
  • ASTM-B-33
Supplier's Site
298 SV005 - Alpha Wire - Bus Bar Wire - 22 AWG - Solid Conductor -Tinned Copper - Silver - 100ft - ALP298-SV005 - Lapp Tannehill
Savage, MN, United States
298 SV005 - Alpha Wire - Bus Bar Wire - 22 AWG - Solid Conductor -Tinned Copper - Silver - 100ft
ALP298-SV005
298 SV005 - Alpha Wire - Bus Bar Wire - 22 AWG - Solid Conductor -Tinned Copper - Silver - 100ft ALP298-SV005
Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 22 AWG, Solid Conductor, Tinned Copper, Silver, 100ft, 298 SV005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 298 SV005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.025 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : A-A-59551 ASTM B33

Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 22 AWG, Solid Conductor, Tinned Copper, Silver, 100ft, 298 SV005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 298 SV005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.025 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : A-A-59551 ASTM B33

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Heilind Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 298 SV005 2780018 298 SV005 70140414 ALP298-SV005
Product Name Hook-up Wire Hook Up Wire 298 SILVER 100 FT Wire, Hook-Up; Bus Bar; 22 AWG; 100 ft.; 0.025 in.; 640 CMA 298 SV005 - Alpha Wire - Bus Bar Wire - 22 AWG - Solid Conductor -Tinned Copper - Silver - 100ft
Rated Temperature 200 C (392 F) 0 to 200 C (32 to 392 F)
Wire Conductor Copper; Tinned Copper Copper Copper
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1720733001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details