Alpha Wire Hook-up Wire 298 SV001

Description
298 SILVER 1000 FT
Request a Quote
Description
298 SILVER 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 298 SV001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
298 SV001
Hook-up Wire 298 SV001
298 SILVER 1000 FT

298 SILVER 1000 FT

Buy Now
298 SV001 - Alpha Wire - Bus Bar Wire - 22 AWG - Solid Conductor -Tinned Copper - Silver - 1000ft - ALP298-SV001 - Lapp Tannehill
Savage, MN, United States
298 SV001 - Alpha Wire - Bus Bar Wire - 22 AWG - Solid Conductor -Tinned Copper - Silver - 1000ft
ALP298-SV001
298 SV001 - Alpha Wire - Bus Bar Wire - 22 AWG - Solid Conductor -Tinned Copper - Silver - 1000ft ALP298-SV001
Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 22 AWG, Solid Conductor, Tinned Copper, Silver, 1000ft, 298 SV001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 298 SV001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.025 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : A-A-59551 ASTM B33

Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 22 AWG, Solid Conductor, Tinned Copper, Silver, 1000ft, 298 SV001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 298 SV001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.025 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : A-A-59551 ASTM B33

Supplier's Site
Wire Hook-Up Bus-Bar;22aw;1000ft 0.025in 640 cma - 70140415 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire Hook-Up Bus-Bar;22aw;1000ft 0.025in 640 cma
70140415
Wire Hook-Up Bus-Bar;22aw;1000ft 0.025in 640 cma 70140415
Electrolytic Soft Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Hook-Up Wire Electrolytic, soft drawn and annealed, solid tin-plated copper. MIL-W-3861 Type S, QQ-W-343 Type S, ASTM-B-33. MIL-W-3861* Type S QQ-W-343 Type S ASTM-B-33

Electrolytic Soft Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Hook-Up Wire
Electrolytic, soft drawn and annealed, solid tin-plated copper. MIL-W-3861 Type S, QQ-W-343 Type S, ASTM-B-33.

  • MIL-W-3861* Type S
  • QQ-W-343 Type S
  • ASTM-B-33
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 298 SV001 ALP298-SV001 70140415
Product Name Hook-up Wire 298 SV001 - Alpha Wire - Bus Bar Wire - 22 AWG - Solid Conductor -Tinned Copper - Silver - 1000ft Wire Hook-Up Bus-Bar;22aw;1000ft 0.025in 640 cma
Approvals A-A-59551 ASTM B33 MIL-W-3861 TYPE S, QQ-W-343 TYPE S
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 052919-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Miniature Electrode Wire - AS 826-44 - Cooner Wire Company
Specs
Nominal Diameter 0.0020 inch (0.0508 mm)
Wire Conductor Pure Silver
North American 44 AWG
View Details
Hook Up Wire - 1853904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1535 inch (3.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details