Alpha Wire Bus Bar Wire, 1000Ft, 22Awg, Copper; Jacket Material Alpha Wire 298 SV001

Description
BUS BAR WIRE, 1000FT, 22AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
BUS BAR WIRE, 1000FT, 22AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Wire, 1000Ft, 22Awg, Copper; Jacket Material Alpha Wire - 02F7874 - Newark, An Avnet Company
Chicago, IL, United States
Bus Bar Wire, 1000Ft, 22Awg, Copper; Jacket Material Alpha Wire
02F7874
Bus Bar Wire, 1000Ft, 22Awg, Copper; Jacket Material Alpha Wire 02F7874
BUS BAR WIRE, 1000FT, 22AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes

BUS BAR WIRE, 1000FT, 22AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7874
Product Name Bus Bar Wire, 1000Ft, 22Awg, Copper; Jacket Material Alpha Wire
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details