Alpha Wire Hook-up Wire 297 SV005

Description
100' BUS BAR HOOK-UP WIRE
Request a Quote
Description
100' BUS BAR HOOK-UP WIRE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 297 SV005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
297 SV005
Hook-up Wire 297 SV005
100' BUS BAR HOOK-UP WIRE

100' BUS BAR HOOK-UP WIRE

Buy Now
297 SV005 - Alpha Wire - Bus Bar Wire - 20 AWG - Solid Conductor -Tinned Copper - Silver - 100ft - ALP297-SV005 - Lapp Tannehill
Savage, MN, United States
297 SV005 - Alpha Wire - Bus Bar Wire - 20 AWG - Solid Conductor -Tinned Copper - Silver - 100ft
ALP297-SV005
297 SV005 - Alpha Wire - Bus Bar Wire - 20 AWG - Solid Conductor -Tinned Copper - Silver - 100ft ALP297-SV005
Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 20 AWG, Solid Conductor, Tinned Copper, Silver, 100ft, 297 SV005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 297 SV005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.032 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : A-A-59551 ASTM B33

Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 20 AWG, Solid Conductor, Tinned Copper, Silver, 100ft, 297 SV005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 297 SV005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.032 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : A-A-59551 ASTM B33

Supplier's Site
Wire, Hook-Up; Bus Bar; 20 AWG; 100 ft.; 0.032 in.; 1020 CMA - 70140412 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; Bus Bar; 20 AWG; 100 ft.; 0.032 in.; 1020 CMA
70140412
Wire, Hook-Up; Bus Bar; 20 AWG; 100 ft.; 0.032 in.; 1020 CMA 70140412
Electrolytic Soft Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Hook-Up Wire Electrolytic, soft drawn and annealed, solid tin-plated copper. MIL-W-3861 Type S, QQ-W-343 Type S, ASTM-B-33. MIL-W-3861* Type S QQ-W-343 Type S ASTM-B-33

Electrolytic Soft Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Hook-Up Wire
Electrolytic, soft drawn and annealed, solid tin-plated copper. MIL-W-3861 Type S, QQ-W-343 Type S, ASTM-B-33.

  • MIL-W-3861* Type S
  • QQ-W-343 Type S
  • ASTM-B-33
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 297 SV005 ALP297-SV005 70140412
Product Name Hook-up Wire 297 SV005 - Alpha Wire - Bus Bar Wire - 20 AWG - Solid Conductor -Tinned Copper - Silver - 100ft Wire, Hook-Up; Bus Bar; 20 AWG; 100 ft.; 0.032 in.; 1020 CMA
Approvals A-A-59551 ASTM B33 MIL-W-3861 TYPE S, QQ-W-343 TYPE S
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 1425893001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Solid Silver-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1805923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
X-high™ High Temperature Lead Wires, Unshielded - 2104 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1050 to 0.1200 inch (2.67 to 3.05 mm)
View Details