Alpha Wire Hook-up Wire 297 SV001

Description
1000' BUS BAR HOOK-UP WIRE
Request a Quote
Description
1000' BUS BAR HOOK-UP WIRE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 297 SV001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
297 SV001
Hook-up Wire 297 SV001
1000' BUS BAR HOOK-UP WIRE

1000' BUS BAR HOOK-UP WIRE

Buy Now
297 SILVER 1000 FT - 297 SV001 - Heilind Electronics, Inc.
Wilmington, MA, United States
297 SILVER 1000 FT
297 SV001
297 SILVER 1000 FT 297 SV001
297 SILVER 1000 FT

297 SILVER 1000 FT

Buy Now
297 SV001 - Alpha Wire - Bus Bar Wire - 20 AWG - Solid Conductor -Tinned Copper - Silver - 1000ft - ALP297-SV001 - Lapp Tannehill
Savage, MN, United States
297 SV001 - Alpha Wire - Bus Bar Wire - 20 AWG - Solid Conductor -Tinned Copper - Silver - 1000ft
ALP297-SV001
297 SV001 - Alpha Wire - Bus Bar Wire - 20 AWG - Solid Conductor -Tinned Copper - Silver - 1000ft ALP297-SV001
Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 20 AWG, Solid Conductor, Tinned Copper, Silver, 1000ft, 297 SV001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 297 SV001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.032 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : A-A-59551 ASTM B33

Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 20 AWG, Solid Conductor, Tinned Copper, Silver, 1000ft, 297 SV001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 297 SV001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.032 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : A-A-59551 ASTM B33

Supplier's Site
Wire, Hook-Up; Bus Bar; 20 AWG; 1000 ft.; 0.032 in.; 1020 CMA - 70140413 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; Bus Bar; 20 AWG; 1000 ft.; 0.032 in.; 1020 CMA
70140413
Wire, Hook-Up; Bus Bar; 20 AWG; 1000 ft.; 0.032 in.; 1020 CMA 70140413
Electrolytic Soft Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Hook-Up Wire Electrolytic, soft drawn and annealed, solid tin-plated copper. MIL-W-3861 Type S, QQ-W-343 Type S, ASTM-B-33. MIL-W-3861* Type S QQ-W-343 Type S ASTM-B-33

Electrolytic Soft Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Hook-Up Wire
Electrolytic, soft drawn and annealed, solid tin-plated copper. MIL-W-3861 Type S, QQ-W-343 Type S, ASTM-B-33.

  • MIL-W-3861* Type S
  • QQ-W-343 Type S
  • ASTM-B-33
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 297 SV001 297 SV001 ALP297-SV001 70140413
Product Name Hook-up Wire 297 SILVER 1000 FT 297 SV001 - Alpha Wire - Bus Bar Wire - 20 AWG - Solid Conductor -Tinned Copper - Silver - 1000ft Wire, Hook-Up; Bus Bar; 20 AWG; 1000 ft.; 0.032 in.; 1020 CMA
Approvals A-A-59551 ASTM B33 MIL-W-3861 TYPE S, QQ-W-343 TYPE S
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Stranded Hookup Wire - AS 155-36 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 inch (0.6604 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details