Alpha Wire Bus Bar Wire, 1000Ft, 20Awg, Copper; Jacket Material Alpha Wire 297 SV001

Description
BUS BAR WIRE, 1000FT, 20AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
BUS BAR WIRE, 1000FT, 20AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Wire, 1000Ft, 20Awg, Copper; Jacket Material Alpha Wire - 02F7876 - Newark, An Avnet Company
Chicago, IL, United States
Bus Bar Wire, 1000Ft, 20Awg, Copper; Jacket Material Alpha Wire
02F7876
Bus Bar Wire, 1000Ft, 20Awg, Copper; Jacket Material Alpha Wire 02F7876
BUS BAR WIRE, 1000FT, 20AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes

BUS BAR WIRE, 1000FT, 20AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7876
Product Name Bus Bar Wire, 1000Ft, 20Awg, Copper; Jacket Material Alpha Wire
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-2M-GY-1-2LP-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
RF Cable Assemblies - 1064523-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers
Stability Cables - SF-292-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Motor cable - NEBM-M16G8-E-5-Q9-LE8-1 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details