Alpha Wire Hook-Up Wire, Bus Bar 296

Description
Alpha Wire's Bus Bar wire provides a reliable solution to keep power flowing in your vital electrical systems.
Datasheet
Description
Alpha Wire's Bus Bar wire provides a reliable solution to keep power flowing in your vital electrical systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, Bus Bar - 296 - Alpha Wire
Elizabeth, NJ, United States
Hook-Up Wire, Bus Bar
296
Hook-Up Wire, Bus Bar 296
Alpha Wire's Bus Bar wire provides a reliable solution to keep power flowing in your vital electrical systems.

Alpha Wire's Bus Bar wire provides a reliable solution to keep power flowing in your vital electrical systems.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Hookup Wires
Product Number 296
Product Name Hook-Up Wire, Bus Bar
Rated Temperature 0 to 200 C (32 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Miniature Electrode Wire - AS 826-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0080 inch (0.2032 mm)
Wire Conductor Pure Silver
North American 32 AWG
View Details
Hook Up Wire - 1805970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details