Alpha Wire Hook-up Wire 296 SV005

Description
296 SILVER 100 FT
Request a Quote
Description
296 SILVER 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 296 SV005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
296 SV005
Hook-up Wire 296 SV005
296 SILVER 100 FT

296 SILVER 100 FT

Buy Now
Hook Up Wire - 2780016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2780016
Hook Up Wire 2780016
Alpha Wire 296 SV005 Hook Up Wire

Alpha Wire 296 SV005 Hook Up Wire

Supplier's Site
Wire, Hook-Up; Bus Bar; 18 AWG; 100 ft.; 0.040 in.; 1620 CMA - 70140410 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; Bus Bar; 18 AWG; 100 ft.; 0.040 in.; 1620 CMA
70140410
Wire, Hook-Up; Bus Bar; 18 AWG; 100 ft.; 0.040 in.; 1620 CMA 70140410
Electrolytic Soft Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Hook-Up Wire Electrolytic, soft drawn and annealed, solid tin-plated copper. MIL-W-3861 Type S, QQ-W-343 Type S, ASTM-B-33. MIL-W-3861* Type S QQ-W-343 Type S ASTM-B-33

Electrolytic Soft Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Hook-Up Wire
Electrolytic, soft drawn and annealed, solid tin-plated copper. MIL-W-3861 Type S, QQ-W-343 Type S, ASTM-B-33.

  • MIL-W-3861* Type S
  • QQ-W-343 Type S
  • ASTM-B-33
Supplier's Site
296 SV005 - Alpha Wire - Bus Bar Wire - 18 AWG - Solid Conductor -Tinned Copper - Silver - 100ft - ALP296-SV005 - Lapp Tannehill
Savage, MN, United States
296 SV005 - Alpha Wire - Bus Bar Wire - 18 AWG - Solid Conductor -Tinned Copper - Silver - 100ft
ALP296-SV005
296 SV005 - Alpha Wire - Bus Bar Wire - 18 AWG - Solid Conductor -Tinned Copper - Silver - 100ft ALP296-SV005
Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 18 AWG, Solid Conductor, Tinned Copper, Silver, 100ft, 296 SV005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 296 SV005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.04 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : A-A-59551 ASTM B33

Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 18 AWG, Solid Conductor, Tinned Copper, Silver, 100ft, 296 SV005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 296 SV005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.04 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : A-A-59551 ASTM B33

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 296 SV005 2780016 70140410 ALP296-SV005
Product Name Hook-up Wire Hook Up Wire Wire, Hook-Up; Bus Bar; 18 AWG; 100 ft.; 0.040 in.; 1620 CMA 296 SV005 - Alpha Wire - Bus Bar Wire - 18 AWG - Solid Conductor -Tinned Copper - Silver - 100ft
Rated Temperature 200 C (392 F) 0 to 200 C (32 to 392 F)
Wire Conductor Copper; Tinned Copper Copper Copper
North American 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
Hook Up Wire - 154487-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1853947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Brimflyx™ Ultra-flexible Wire - 1250 - BRIM Electronics, Inc.
Specs
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
Wire Insulation Polyvinyl Chloride
View Details