Alpha Wire Bus Bar Wire, Copper, 18Awg, 100Ft; Jacket Material Alpha Wire 296 SV005

Description
BUS BAR WIRE, COPPER, 18AWG, 100FT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:-RoHS Compliant: Yes
Datasheet
Description
BUS BAR WIRE, COPPER, 18AWG, 100FT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Wire, Copper, 18Awg, 100Ft; Jacket Material Alpha Wire - 02F7877 - Newark, An Avnet Company
Chicago, IL, United States
Bus Bar Wire, Copper, 18Awg, 100Ft; Jacket Material Alpha Wire
02F7877
Bus Bar Wire, Copper, 18Awg, 100Ft; Jacket Material Alpha Wire 02F7877
BUS BAR WIRE, COPPER, 18AWG, 100FT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:-RoHS Compliant: Yes

BUS BAR WIRE, COPPER, 18AWG, 100FT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7877
Product Name Bus Bar Wire, Copper, 18Awg, 100Ft; Jacket Material Alpha Wire
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details