Alpha Wire Bus Bar Wire, 1000Ft, 18Awg, Copper; Jacket Material Alpha Wire 296 SV001

Description
BUS BAR WIRE, 1000FT, 18AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
BUS BAR WIRE, 1000FT, 18AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Wire, 1000Ft, 18Awg, Copper; Jacket Material Alpha Wire - 02F7878 - Newark, An Avnet Company
Chicago, IL, United States
Bus Bar Wire, 1000Ft, 18Awg, Copper; Jacket Material Alpha Wire
02F7878
Bus Bar Wire, 1000Ft, 18Awg, Copper; Jacket Material Alpha Wire 02F7878
BUS BAR WIRE, 1000FT, 18AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes

BUS BAR WIRE, 1000FT, 18AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7878
Product Name Bus Bar Wire, 1000Ft, 18Awg, Copper; Jacket Material Alpha Wire
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details