Alpha Wire Hook Up Wire 295 SV005

Description
Alpha Wire 295 SV005 Hook Up Wire
Request a Quote
Description
Alpha Wire 295 SV005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2769674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2769674
Hook Up Wire 2769674
Alpha Wire 295 SV005 Hook Up Wire

Alpha Wire 295 SV005 Hook Up Wire

Supplier's Site
Hook-up Wire - 295 SV005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
295 SV005
Hook-up Wire 295 SV005
295 SILVER 100 FT

295 SILVER 100 FT

Buy Now
Wire, Hook-Up; Bus Bar; 16 AWG; 100 ft.; 0.051 in.; 2580 CMA - 70140408 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; Bus Bar; 16 AWG; 100 ft.; 0.051 in.; 2580 CMA
70140408
Wire, Hook-Up; Bus Bar; 16 AWG; 100 ft.; 0.051 in.; 2580 CMA 70140408
Electrolytic Soft Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Hook-Up Wire Electrolytic, soft drawn and annealed, solid tin-plated copper. MIL-W-3861 Type S, QQ-W-343 Type S, ASTM-B-33. MIL-W-3861* Type S QQ-W-343 Type S ASTM-B-33

Electrolytic Soft Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Hook-Up Wire
Electrolytic, soft drawn and annealed, solid tin-plated copper. MIL-W-3861 Type S, QQ-W-343 Type S, ASTM-B-33.

  • MIL-W-3861* Type S
  • QQ-W-343 Type S
  • ASTM-B-33
Supplier's Site
295 SV005 - Alpha Wire - Bus Bar Wire - 16 AWG - Solid Conductor -Tinned Copper - Silver - 100ft - ALP295-SV005 - Lapp Tannehill
Savage, MN, United States
295 SV005 - Alpha Wire - Bus Bar Wire - 16 AWG - Solid Conductor -Tinned Copper - Silver - 100ft
ALP295-SV005
295 SV005 - Alpha Wire - Bus Bar Wire - 16 AWG - Solid Conductor -Tinned Copper - Silver - 100ft ALP295-SV005
Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 16 AWG, Solid Conductor, Tinned Copper, Silver, 100ft, 295 SV005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 295 SV005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.051 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : A-A-59551 ASTM B33

Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 16 AWG, Solid Conductor, Tinned Copper, Silver, 100ft, 295 SV005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 295 SV005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.051 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : A-A-59551 ASTM B33

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 2769674 295 SV005 70140408 ALP295-SV005
Product Name Hook Up Wire Hook-up Wire Wire, Hook-Up; Bus Bar; 16 AWG; 100 ft.; 0.051 in.; 2580 CMA 295 SV005 - Alpha Wire - Bus Bar Wire - 16 AWG - Solid Conductor -Tinned Copper - Silver - 100ft
Rated Temperature 200 C (392 F) 0 to 200 C (32 to 392 F)
North American 16 AWG 16 AWG
International 1.32 mm² (0.0020 in²)
Stranding Type 1
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details