Alpha Wire Bus Bar Wire, 100Ft, 16Awg, Copper; Jacket Material Alpha Wire 295 SV005

Description
BUS BAR WIRE, 100FT, 16AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:-RoHS Compliant: Yes
Datasheet
Description
BUS BAR WIRE, 100FT, 16AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Wire, 100Ft, 16Awg, Copper; Jacket Material Alpha Wire - 02F7879 - Newark, An Avnet Company
Chicago, IL, United States
Bus Bar Wire, 100Ft, 16Awg, Copper; Jacket Material Alpha Wire
02F7879
Bus Bar Wire, 100Ft, 16Awg, Copper; Jacket Material Alpha Wire 02F7879
BUS BAR WIRE, 100FT, 16AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:-RoHS Compliant: Yes

BUS BAR WIRE, 100FT, 16AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7879
Product Name Bus Bar Wire, 100Ft, 16Awg, Copper; Jacket Material Alpha Wire
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details