Alpha Wire Hook-up Wire 295 SV001

Description
295 SILVER 1000 FT
Request a Quote
Description
295 SILVER 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 295 SV001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
295 SV001
Hook-up Wire 295 SV001
295 SILVER 1000 FT

295 SILVER 1000 FT

Buy Now
295 SV001 - Alpha Wire - Bus Bar Wire - 16 AWG - Solid Conductor -Tinned Copper - Silver - 1000ft - ALP295-SV001 - Lapp Tannehill
Savage, MN, United States
295 SV001 - Alpha Wire - Bus Bar Wire - 16 AWG - Solid Conductor -Tinned Copper - Silver - 1000ft
ALP295-SV001
295 SV001 - Alpha Wire - Bus Bar Wire - 16 AWG - Solid Conductor -Tinned Copper - Silver - 1000ft ALP295-SV001
Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 16 AWG, Solid Conductor, Tinned Copper, Silver, 1000ft, 295 SV001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 295 SV001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.051 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : A-A-59551 ASTM B33

Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 16 AWG, Solid Conductor, Tinned Copper, Silver, 1000ft, 295 SV001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 295 SV001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.051 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : A-A-59551 ASTM B33

Supplier's Site
Wire, Hook-Up; Bus Bar; 16 AWG; 1000 ft.; 0.051 in.; 2580 CMA - 70140409 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; Bus Bar; 16 AWG; 1000 ft.; 0.051 in.; 2580 CMA
70140409
Wire, Hook-Up; Bus Bar; 16 AWG; 1000 ft.; 0.051 in.; 2580 CMA 70140409
Electrolytic Soft Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Hook-Up Wire Electrolytic, soft drawn and annealed, solid tin-plated copper. MIL-W-3861 Type S, QQ-W-343 Type S, ASTM-B-33. MIL-W-3861* Type S QQ-W-343 Type S ASTM-B-33

Electrolytic Soft Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Hook-Up Wire
Electrolytic, soft drawn and annealed, solid tin-plated copper. MIL-W-3861 Type S, QQ-W-343 Type S, ASTM-B-33.

  • MIL-W-3861* Type S
  • QQ-W-343 Type S
  • ASTM-B-33
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 295 SV001 ALP295-SV001 70140409
Product Name Hook-up Wire 295 SV001 - Alpha Wire - Bus Bar Wire - 16 AWG - Solid Conductor -Tinned Copper - Silver - 1000ft Wire, Hook-Up; Bus Bar; 16 AWG; 1000 ft.; 0.051 in.; 2580 CMA
Approvals A-A-59551 ASTM B33 MIL-W-3861 TYPE S, QQ-W-343 TYPE S
Unlock Full Specs
to access all available technical data

Similar Products

Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 0908913002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1225857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Miniature Shielded Control and Instrumentation Cable - 1202 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D TYPE B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1150 to 0.3010 inch (2.92 to 7.65 mm)
View Details