Alpha Wire OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 36 AWG Solid Conductor - Nickel plated copper - Yellow - 1000 ft 2936 YL001

Description
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 36 AWG, Solid Conductor, Nickel plated copper, 600V, 300C, Yellow, 1000 ft, 2936 YL001 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2936 YL001 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 36 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Yellow INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.013 NOMINAL OD (MM) : 0.3302 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V
Description
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 36 AWG, Solid Conductor, Nickel plated copper, 600V, 300C, Yellow, 1000 ft, 2936 YL001 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2936 YL001 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 36 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Yellow INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.013 NOMINAL OD (MM) : 0.3302 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 36 AWG Solid Conductor - Nickel plated copper - Yellow - 1000 ft - ALP2936-YL001 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 36 AWG Solid Conductor - Nickel plated copper - Yellow - 1000 ft
ALP2936-YL001
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 36 AWG Solid Conductor - Nickel plated copper - Yellow - 1000 ft ALP2936-YL001
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 36 AWG, Solid Conductor, Nickel plated copper, 600V, 300C, Yellow, 1000 ft, 2936 YL001 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2936 YL001 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 36 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Yellow INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.013 NOMINAL OD (MM) : 0.3302 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V

Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 36 AWG, Solid Conductor, Nickel plated copper, 600V, 300C, Yellow, 1000 ft, 2936 YL001

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2936 YL001 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 36 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Yellow INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.013 NOMINAL OD (MM) : 0.3302 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP2936-YL001
Product Name OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 36 AWG Solid Conductor - Nickel plated copper - Yellow - 1000 ft
Rated Voltage 600 volts
Nominal Diameter 0.0130 inch (0.3302 mm)
Rated Temperature -150 to 300 C (-238 to 572 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1864273001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Stranded Hookup Wire - AS155-18 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0720 inch (1.83 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook Up Wire - 1853945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details