Alpha Wire Hook-Up Wire, 36Awg, Yellow, 305M; Jacket Material Alpha Wire 2936 YL001

Description
HOOK-UP WIRE, 36AWG, YELLOW, 305M; Jacket Material:Fluoropolym er; Jacket Color:Yellow; Wire Gauge:36AWG; Conductor Area CSA:0.013mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 36AWG, YELLOW, 305M; Jacket Material:Fluoropolym er; Jacket Color:Yellow; Wire Gauge:36AWG; Conductor Area CSA:0.013mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 36Awg, Yellow, 305M; Jacket Material Alpha Wire - 22AC3559 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 36Awg, Yellow, 305M; Jacket Material Alpha Wire
22AC3559
Hook-Up Wire, 36Awg, Yellow, 305M; Jacket Material Alpha Wire 22AC3559
HOOK-UP WIRE, 36AWG, YELLOW, 305M; Jacket Material:Fluoropolym er; Jacket Color:Yellow; Wire Gauge:36AWG; Conductor Area CSA:0.013mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 36AWG, YELLOW, 305M; Jacket Material:Fluoropolymer; Jacket Color:Yellow; Wire Gauge:36AWG; Conductor Area CSA:0.013mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3559
Product Name Hook-Up Wire, 36Awg, Yellow, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Cable Assembly - 493-11531101 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details