Alpha Wire OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 36 AWG Solid Conductor - Nickel plated copper - White - 100 ft 2936 WH005

Description
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 36 AWG, Solid Conductor, Nickel plated copper, 600V, 300C, White, 100 ft, 2936 WH005 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2936 WH005 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 36 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : White INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.013 NOMINAL OD (MM) : 0.3302 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V
Description
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 36 AWG, Solid Conductor, Nickel plated copper, 600V, 300C, White, 100 ft, 2936 WH005 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2936 WH005 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 36 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : White INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.013 NOMINAL OD (MM) : 0.3302 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 36 AWG Solid Conductor - Nickel plated copper - White - 100 ft - ALP2936-WH005 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 36 AWG Solid Conductor - Nickel plated copper - White - 100 ft
ALP2936-WH005
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 36 AWG Solid Conductor - Nickel plated copper - White - 100 ft ALP2936-WH005
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 36 AWG, Solid Conductor, Nickel plated copper, 600V, 300C, White, 100 ft, 2936 WH005 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2936 WH005 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 36 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : White INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.013 NOMINAL OD (MM) : 0.3302 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V

Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 36 AWG, Solid Conductor, Nickel plated copper, 600V, 300C, White, 100 ft, 2936 WH005

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2936 WH005 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 36 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : White INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.013 NOMINAL OD (MM) : 0.3302 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP2936-WH005
Product Name OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 36 AWG Solid Conductor - Nickel plated copper - White - 100 ft
Rated Voltage 600 volts
Nominal Diameter 0.0130 inch (0.3302 mm)
Rated Temperature -150 to 300 C (-238 to 572 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Hook Up Wire - 002790-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor E.C. Aluminum
View Details
Extra Flexible PVC Lead Wire - NEF 32-1644 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0290 inch (0.7366 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1853947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details