Alpha Wire Hook-Up Wire, 36Awg, Red, 30.5M; Jacket Material Alpha Wire 2936 RD005

Description
HOOK-UP WIRE, 36AWG, RED, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Red; Wire Gauge:36AWG; Conductor Area CSA:0.013mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 36AWG, RED, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Red; Wire Gauge:36AWG; Conductor Area CSA:0.013mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 36Awg, Red, 30.5M; Jacket Material Alpha Wire - 22AC3552 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 36Awg, Red, 30.5M; Jacket Material Alpha Wire
22AC3552
Hook-Up Wire, 36Awg, Red, 30.5M; Jacket Material Alpha Wire 22AC3552
HOOK-UP WIRE, 36AWG, RED, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Red; Wire Gauge:36AWG; Conductor Area CSA:0.013mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 36AWG, RED, 30.5M; Jacket Material:Fluoropolymer; Jacket Color:Red; Wire Gauge:36AWG; Conductor Area CSA:0.013mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3552
Product Name Hook-Up Wire, 36Awg, Red, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly - 467-10094012-N0300YYLF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
Specs
Connector Type (16Signal/4Ground)POS DensiShield
View Details
3 suppliers
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details