Alpha Wire Hook-Up Wire, 36Awg, Orange, 30.5M; Jacket Material Alpha Wire 2936 OR005

Description
HOOK-UP WIRE, 36AWG, ORANGE, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Orange; Wire Gauge:36AWG; Conductor Area CSA:0.013mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 36AWG, ORANGE, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Orange; Wire Gauge:36AWG; Conductor Area CSA:0.013mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 36Awg, Orange, 30.5M; Jacket Material Alpha Wire - 22AC3550 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 36Awg, Orange, 30.5M; Jacket Material Alpha Wire
22AC3550
Hook-Up Wire, 36Awg, Orange, 30.5M; Jacket Material Alpha Wire 22AC3550
HOOK-UP WIRE, 36AWG, ORANGE, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Orange; Wire Gauge:36AWG; Conductor Area CSA:0.013mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 36AWG, ORANGE, 30.5M; Jacket Material:Fluoropolymer; Jacket Color:Orange; Wire Gauge:36AWG; Conductor Area CSA:0.013mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3550
Product Name Hook-Up Wire, 36Awg, Orange, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details