Alpha Wire Hook-Up Wire, 36Awg, Brown, 305M; Jacket Material Alpha Wire 2936 BR001

Description
HOOK-UP WIRE, 36AWG, BROWN, 305M; Jacket Material:Fluoropolym er; Jacket Color:Brown; Wire Gauge:36AWG; Conductor Area CSA:0.013mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 36AWG, BROWN, 305M; Jacket Material:Fluoropolym er; Jacket Color:Brown; Wire Gauge:36AWG; Conductor Area CSA:0.013mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 36Awg, Brown, 305M; Jacket Material Alpha Wire - 22AC3545 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 36Awg, Brown, 305M; Jacket Material Alpha Wire
22AC3545
Hook-Up Wire, 36Awg, Brown, 305M; Jacket Material Alpha Wire 22AC3545
HOOK-UP WIRE, 36AWG, BROWN, 305M; Jacket Material:Fluoropolym er; Jacket Color:Brown; Wire Gauge:36AWG; Conductor Area CSA:0.013mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 36AWG, BROWN, 305M; Jacket Material:Fluoropolymer; Jacket Color:Brown; Wire Gauge:36AWG; Conductor Area CSA:0.013mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3545
Product Name Hook-Up Wire, 36Awg, Brown, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details