Alpha Wire Hook-Up Wire, 34Awg, Yellow, 30.5M; Jacket Material Alpha Wire 2934 YL005

Description
HOOK-UP WIRE, 34AWG, YELLOW, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Yellow; Wire Gauge:34AWG; Conductor Area CSA:0.02mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 34AWG, YELLOW, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Yellow; Wire Gauge:34AWG; Conductor Area CSA:0.02mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 34Awg, Yellow, 30.5M; Jacket Material Alpha Wire - 22AC3540 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 34Awg, Yellow, 30.5M; Jacket Material Alpha Wire
22AC3540
Hook-Up Wire, 34Awg, Yellow, 30.5M; Jacket Material Alpha Wire 22AC3540
HOOK-UP WIRE, 34AWG, YELLOW, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Yellow; Wire Gauge:34AWG; Conductor Area CSA:0.02mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 34AWG, YELLOW, 30.5M; Jacket Material:Fluoropolymer; Jacket Color:Yellow; Wire Gauge:34AWG; Conductor Area CSA:0.02mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3540
Product Name Hook-Up Wire, 34Awg, Yellow, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details