Alpha Wire Hook-Up Wire, 34Awg, Yellow, 305M; Jacket Material Alpha Wire 2934 YL001

Description
HOOK-UP WIRE, 34AWG, YELLOW, 305M; Jacket Material:Fluoropolym er; Jacket Color:Yellow; Wire Gauge:34AWG; Conductor Area CSA:0.02mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 34AWG, YELLOW, 305M; Jacket Material:Fluoropolym er; Jacket Color:Yellow; Wire Gauge:34AWG; Conductor Area CSA:0.02mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 34Awg, Yellow, 305M; Jacket Material Alpha Wire - 22AC3539 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 34Awg, Yellow, 305M; Jacket Material Alpha Wire
22AC3539
Hook-Up Wire, 34Awg, Yellow, 305M; Jacket Material Alpha Wire 22AC3539
HOOK-UP WIRE, 34AWG, YELLOW, 305M; Jacket Material:Fluoropolym er; Jacket Color:Yellow; Wire Gauge:34AWG; Conductor Area CSA:0.02mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 34AWG, YELLOW, 305M; Jacket Material:Fluoropolymer; Jacket Color:Yellow; Wire Gauge:34AWG; Conductor Area CSA:0.02mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3539
Product Name Hook-Up Wire, 34Awg, Yellow, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details