Alpha Wire Hook-Up Wire, 34Awg, Violet, 30.5M; Jacket Material Alpha Wire 2934 VI005

Description
HOOK-UP WIRE, 34AWG, VIOLET, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Violet; Wire Gauge:34AWG; Conductor Area CSA:0.02mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 34AWG, VIOLET, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Violet; Wire Gauge:34AWG; Conductor Area CSA:0.02mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 34Awg, Violet, 30.5M; Jacket Material Alpha Wire - 22AC3536 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 34Awg, Violet, 30.5M; Jacket Material Alpha Wire
22AC3536
Hook-Up Wire, 34Awg, Violet, 30.5M; Jacket Material Alpha Wire 22AC3536
HOOK-UP WIRE, 34AWG, VIOLET, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Violet; Wire Gauge:34AWG; Conductor Area CSA:0.02mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 34AWG, VIOLET, 30.5M; Jacket Material:Fluoropolymer; Jacket Color:Violet; Wire Gauge:34AWG; Conductor Area CSA:0.02mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3536
Product Name Hook-Up Wire, 34Awg, Violet, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details