Alpha Wire Hook-Up Wire, 34Awg, Orange, 305M; Jacket Material Alpha Wire 2934 OR001

Description
HOOK-UP WIRE, 34AWG, ORANGE, 305M; Jacket Material:Fluoropolym er; Jacket Color:Orange; Wire Gauge:34AWG; Conductor Area CSA:0.02mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 34AWG, ORANGE, 305M; Jacket Material:Fluoropolym er; Jacket Color:Orange; Wire Gauge:34AWG; Conductor Area CSA:0.02mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 34Awg, Orange, 305M; Jacket Material Alpha Wire - 22AC3529 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 34Awg, Orange, 305M; Jacket Material Alpha Wire
22AC3529
Hook-Up Wire, 34Awg, Orange, 305M; Jacket Material Alpha Wire 22AC3529
HOOK-UP WIRE, 34AWG, ORANGE, 305M; Jacket Material:Fluoropolym er; Jacket Color:Orange; Wire Gauge:34AWG; Conductor Area CSA:0.02mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 34AWG, ORANGE, 305M; Jacket Material:Fluoropolymer; Jacket Color:Orange; Wire Gauge:34AWG; Conductor Area CSA:0.02mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3529
Product Name Hook-Up Wire, 34Awg, Orange, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details