Alpha Wire Hook-Up Wire, 34Awg, Blue, 30.5M; Jacket Material Alpha Wire 2934 BL005

Description
HOOK-UP WIRE, 34AWG, BLUE, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Blue; Wire Gauge:34AWG; Conductor Area CSA:0.02mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 34AWG, BLUE, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Blue; Wire Gauge:34AWG; Conductor Area CSA:0.02mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 34Awg, Blue, 30.5M; Jacket Material Alpha Wire - 22AC3524 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 34Awg, Blue, 30.5M; Jacket Material Alpha Wire
22AC3524
Hook-Up Wire, 34Awg, Blue, 30.5M; Jacket Material Alpha Wire 22AC3524
HOOK-UP WIRE, 34AWG, BLUE, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Blue; Wire Gauge:34AWG; Conductor Area CSA:0.02mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 34AWG, BLUE, 30.5M; Jacket Material:Fluoropolymer; Jacket Color:Blue; Wire Gauge:34AWG; Conductor Area CSA:0.02mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3524
Product Name Hook-Up Wire, 34Awg, Blue, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Stacking Minature Banana Plugs - 1006M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 60136A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details