Alpha Wire OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 32 AWG Solid Conductor - Nickel plated copper - Yellow - 1000 ft 2932 YL001

Description
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 32 AWG, Solid Conductor, Nickel plated copper, 600V, 300C, Yellow, 1000 ft, 2932 YL001 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2932 YL001 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 32 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Yellow INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.016 NOMINAL OD (MM) : 0.4064 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V
Description
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 32 AWG, Solid Conductor, Nickel plated copper, 600V, 300C, Yellow, 1000 ft, 2932 YL001 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2932 YL001 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 32 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Yellow INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.016 NOMINAL OD (MM) : 0.4064 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 32 AWG Solid Conductor - Nickel plated copper - Yellow - 1000 ft - ALP2932-YL001 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 32 AWG Solid Conductor - Nickel plated copper - Yellow - 1000 ft
ALP2932-YL001
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 32 AWG Solid Conductor - Nickel plated copper - Yellow - 1000 ft ALP2932-YL001
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 32 AWG, Solid Conductor, Nickel plated copper, 600V, 300C, Yellow, 1000 ft, 2932 YL001 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2932 YL001 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 32 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Yellow INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.016 NOMINAL OD (MM) : 0.4064 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V

Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 32 AWG, Solid Conductor, Nickel plated copper, 600V, 300C, Yellow, 1000 ft, 2932 YL001

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2932 YL001 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 32 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Yellow INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.016 NOMINAL OD (MM) : 0.4064 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP2932-YL001
Product Name OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 32 AWG Solid Conductor - Nickel plated copper - Yellow - 1000 ft
Rated Voltage 600 volts
Nominal Diameter 0.0160 inch (0.4064 mm)
Rated Temperature -150 to 300 C (-238 to 572 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS155-24 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0460 inch (1.17 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook Up Wire - 1805939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details