Alpha Wire Hook-Up Wire, 32Awg, White, 305M; Jacket Material Alpha Wire 2932 WH001

Description
HOOK-UP WIRE, 32AWG, WHITE, 305M; Jacket Material:Fluoropolym er; Jacket Color:White; Wire Gauge:32AWG; Conductor Area CSA:0.032mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 32AWG, WHITE, 305M; Jacket Material:Fluoropolym er; Jacket Color:White; Wire Gauge:32AWG; Conductor Area CSA:0.032mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 32Awg, White, 305M; Jacket Material Alpha Wire - 22AC3517 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 32Awg, White, 305M; Jacket Material Alpha Wire
22AC3517
Hook-Up Wire, 32Awg, White, 305M; Jacket Material Alpha Wire 22AC3517
HOOK-UP WIRE, 32AWG, WHITE, 305M; Jacket Material:Fluoropolym er; Jacket Color:White; Wire Gauge:32AWG; Conductor Area CSA:0.032mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 32AWG, WHITE, 305M; Jacket Material:Fluoropolymer; Jacket Color:White; Wire Gauge:32AWG; Conductor Area CSA:0.032mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3517
Product Name Hook-Up Wire, 32Awg, White, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details