Alpha Wire OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 32 AWG Solid Conductor - Nickel plated copper - Violet - 100 ft 2932 VI005

Description
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 32 AWG, Solid Conductor, Nickel plated copper, 600V, 300C, Violet, 100 ft, 2932 VI005 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2932 VI005 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 32 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Violet INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.016 NOMINAL OD (MM) : 0.4064 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V
Description
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 32 AWG, Solid Conductor, Nickel plated copper, 600V, 300C, Violet, 100 ft, 2932 VI005 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2932 VI005 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 32 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Violet INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.016 NOMINAL OD (MM) : 0.4064 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 32 AWG Solid Conductor - Nickel plated copper - Violet - 100 ft - ALP2932-VI005 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 32 AWG Solid Conductor - Nickel plated copper - Violet - 100 ft
ALP2932-VI005
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 32 AWG Solid Conductor - Nickel plated copper - Violet - 100 ft ALP2932-VI005
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 32 AWG, Solid Conductor, Nickel plated copper, 600V, 300C, Violet, 100 ft, 2932 VI005 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2932 VI005 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 32 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Violet INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.016 NOMINAL OD (MM) : 0.4064 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V

Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 32 AWG, Solid Conductor, Nickel plated copper, 600V, 300C, Violet, 100 ft, 2932 VI005

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2932 VI005 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 32 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Violet INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.016 NOMINAL OD (MM) : 0.4064 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP2932-VI005
Product Name OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 32 AWG Solid Conductor - Nickel plated copper - Violet - 100 ft
Rated Voltage 600 volts
Nominal Diameter 0.0160 inch (0.4064 mm)
Rated Temperature -150 to 300 C (-238 to 572 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Hook Up Wire - 1266673001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Miniature Electrode Wire - AS 826-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0031 inch (0.0787 mm)
Wire Conductor Pure Silver
North American 40 AWG
View Details
Hook Up Wire - 1805928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details