Alpha Wire Hook-Up Wire, 32Awg, Slate, 30.5M; Jacket Material Alpha Wire 2932 SL005

Description
HOOK-UP WIRE, 32AWG, SLATE, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Slate; Wire Gauge:32AWG; Conductor Area CSA:0.032mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 32AWG, SLATE, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Slate; Wire Gauge:32AWG; Conductor Area CSA:0.032mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 32Awg, Slate, 30.5M; Jacket Material Alpha Wire - 22AC3514 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 32Awg, Slate, 30.5M; Jacket Material Alpha Wire
22AC3514
Hook-Up Wire, 32Awg, Slate, 30.5M; Jacket Material Alpha Wire 22AC3514
HOOK-UP WIRE, 32AWG, SLATE, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Slate; Wire Gauge:32AWG; Conductor Area CSA:0.032mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 32AWG, SLATE, 30.5M; Jacket Material:Fluoropolymer; Jacket Color:Slate; Wire Gauge:32AWG; Conductor Area CSA:0.032mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3514
Product Name Hook-Up Wire, 32Awg, Slate, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details