Alpha Wire Hook-Up Wire, 30Awg, White, 30.5M; Jacket Material Alpha Wire 2930 WH005

Description
HOOK-UP WIRE, 30AWG, WHITE, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 30AWG, WHITE, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 30Awg, White, 30.5M; Jacket Material Alpha Wire - 22AC3498 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 30Awg, White, 30.5M; Jacket Material Alpha Wire
22AC3498
Hook-Up Wire, 30Awg, White, 30.5M; Jacket Material Alpha Wire 22AC3498
HOOK-UP WIRE, 30AWG, WHITE, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 30AWG, WHITE, 30.5M; Jacket Material:Fluoropolymer; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3498
Product Name Hook-Up Wire, 30Awg, White, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details