Alpha Wire Hook-Up Wire, 30Awg, Slate, 305M; Jacket Material Alpha Wire 2930 SL001

Description
HOOK-UP WIRE, 30AWG, SLATE, 305M; Jacket Material:Fluoropolym er; Jacket Color:Slate; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 30AWG, SLATE, 305M; Jacket Material:Fluoropolym er; Jacket Color:Slate; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 30Awg, Slate, 305M; Jacket Material Alpha Wire - 22AC3493 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 30Awg, Slate, 305M; Jacket Material Alpha Wire
22AC3493
Hook-Up Wire, 30Awg, Slate, 305M; Jacket Material Alpha Wire 22AC3493
HOOK-UP WIRE, 30AWG, SLATE, 305M; Jacket Material:Fluoropolym er; Jacket Color:Slate; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 30AWG, SLATE, 305M; Jacket Material:Fluoropolymer; Jacket Color:Slate; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3493
Product Name Hook-Up Wire, 30Awg, Slate, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details