Alpha Wire Hook-Up Wire, 30Awg, Brown, 305M; Jacket Material Alpha Wire 2930 BR001

Description
HOOK-UP WIRE, 30AWG, BROWN, 305M; Jacket Material:Fluoropolym er; Jacket Color:Brown; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 30AWG, BROWN, 305M; Jacket Material:Fluoropolym er; Jacket Color:Brown; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 30Awg, Brown, 305M; Jacket Material Alpha Wire - 22AC3485 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 30Awg, Brown, 305M; Jacket Material Alpha Wire
22AC3485
Hook-Up Wire, 30Awg, Brown, 305M; Jacket Material Alpha Wire 22AC3485
HOOK-UP WIRE, 30AWG, BROWN, 305M; Jacket Material:Fluoropolym er; Jacket Color:Brown; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 30AWG, BROWN, 305M; Jacket Material:Fluoropolymer; Jacket Color:Brown; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3485
Product Name Hook-Up Wire, 30Awg, Brown, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details