The Hook-Up Wire, 28 AWG, Violet, 30.5M from Alpha Wire is constructed with a 28 AWG nickel-plated copper conductor and features a fluoropolymer insulation with a nominal wall thickness of 0.004 inches. This wire is rated for a maximum operating temperature of 300°C and a voltage rating of 600 VRMS. It is designed to be sunlight resistant and is compliant with various environmental regulations, including RoHS and REACH. The wire has a pull tension limit of 1.37 lbs and a bend radius of 10 times the cable diameter. It is available in continuous lengths of 100 feet (30.5 meters) and is suitable for applications requiring chemical and water resistance.
HOOK-UP WIRE, 28AWG, VIOLET, 30.5M; Jacket Material:Fluoropolym
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 22AC3476 |
| Product Name | Hook-Up Wire, 28Awg, Violet, 30.5M; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |