Alpha Wire Hook-Up Wire, 28Awg, Red, 305M; Jacket Material Alpha Wire 2928 RD001

Description
HOOK-UP WIRE, 28AWG, RED, 305M; Jacket Material:Fluoropolym er; Jacket Color:Red; Wire Gauge:28AWG; Conductor Area CSA:0.089mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 28AWG, RED, 305M; Jacket Material:Fluoropolym er; Jacket Color:Red; Wire Gauge:28AWG; Conductor Area CSA:0.089mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 28Awg, Red, 305M; Jacket Material Alpha Wire - 22AC3471 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 28Awg, Red, 305M; Jacket Material Alpha Wire
22AC3471
Hook-Up Wire, 28Awg, Red, 305M; Jacket Material Alpha Wire 22AC3471
HOOK-UP WIRE, 28AWG, RED, 305M; Jacket Material:Fluoropolym er; Jacket Color:Red; Wire Gauge:28AWG; Conductor Area CSA:0.089mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 28AWG, RED, 305M; Jacket Material:Fluoropolymer; Jacket Color:Red; Wire Gauge:28AWG; Conductor Area CSA:0.089mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3471
Product Name Hook-Up Wire, 28Awg, Red, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details