Alpha Wire Hook-Up Wire, 28Awg, Orange, 30.5M; Jacket Material Alpha Wire 2928 OR005

Description
HOOK-UP WIRE, 28AWG, ORANGE, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:0.089mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 28AWG, ORANGE, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:0.089mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 28Awg, Orange, 30.5M; Jacket Material Alpha Wire - 22AC3470 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 28Awg, Orange, 30.5M; Jacket Material Alpha Wire
22AC3470
Hook-Up Wire, 28Awg, Orange, 30.5M; Jacket Material Alpha Wire 22AC3470
HOOK-UP WIRE, 28AWG, ORANGE, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:0.089mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 28AWG, ORANGE, 30.5M; Jacket Material:Fluoropolymer; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:0.089mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3470
Product Name Hook-Up Wire, 28Awg, Orange, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details