Alpha Wire Hook-Up Wire, 28Awg, Brown, 305M; Jacket Material Alpha Wire 2928 BR001

Description
HOOK-UP WIRE, 28AWG, BROWN, 305M; Jacket Material:Fluoropolym er; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:0.089mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 28AWG, BROWN, 305M; Jacket Material:Fluoropolym er; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:0.089mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 28Awg, Brown, 305M; Jacket Material Alpha Wire - 22AC3465 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 28Awg, Brown, 305M; Jacket Material Alpha Wire
22AC3465
Hook-Up Wire, 28Awg, Brown, 305M; Jacket Material Alpha Wire 22AC3465
HOOK-UP WIRE, 28AWG, BROWN, 305M; Jacket Material:Fluoropolym er; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:0.089mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 28AWG, BROWN, 305M; Jacket Material:Fluoropolymer; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:0.089mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3465
Product Name Hook-Up Wire, 28Awg, Brown, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details