Alpha Wire Hook-Up Wire, 26Awg, Yellow, 30.5M; Jacket Material Alpha Wire 2926 YL005

Description
HOOK-UP WIRE, 26AWG, YELLOW, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 26AWG, YELLOW, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 26Awg, Yellow, 30.5M; Jacket Material Alpha Wire - 22AC3460 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 26Awg, Yellow, 30.5M; Jacket Material Alpha Wire
22AC3460
Hook-Up Wire, 26Awg, Yellow, 30.5M; Jacket Material Alpha Wire 22AC3460
HOOK-UP WIRE, 26AWG, YELLOW, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 26AWG, YELLOW, 30.5M; Jacket Material:Fluoropolymer; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3460
Product Name Hook-Up Wire, 26Awg, Yellow, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details