The Hook-Up Wire, 26 AWG, Violet, 30.5M, features a conductor made of 10% nickel-plated copper with a nominal diameter of 0.019 inches. The insulation is composed of ECA fluoropolymer with a wall thickness of 0.0055 inches, providing durability and resistance to various environmental factors. This wire is rated for a maximum operating temperature of 300°C and a voltage rating of 600 VRMS. It is compliant with UL AWM/STYLE 11540 and is sunlight resistant, making it suitable for outdoor applications. The wire is also RoHS compliant, adhering to EU directives regarding hazardous substances. The product is packaged in continuous lengths, available in both 1000 FT and 100 FT options.
HOOK-UP WIRE, 26AWG, VIOLET, 30.5M; Jacket Material:Fluoropolym
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 22AC3456 |
| Product Name | Hook-Up Wire, 26Awg, Violet, 30.5M; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |