Alpha Wire Hook-Up Wire, 26Awg, Violet, 305M; Jacket Material Alpha Wire 2926 VI001

Description
HOOK-UP WIRE, 26AWG, VIOLET, 305M; Jacket Material:Fluoropolym er; Jacket Color:Violet; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 26AWG, VIOLET, 305M; Jacket Material:Fluoropolym er; Jacket Color:Violet; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 26Awg, Violet, 305M; Jacket Material Alpha Wire - 22AC3455 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 26Awg, Violet, 305M; Jacket Material Alpha Wire
22AC3455
Hook-Up Wire, 26Awg, Violet, 305M; Jacket Material Alpha Wire 22AC3455
HOOK-UP WIRE, 26AWG, VIOLET, 305M; Jacket Material:Fluoropolym er; Jacket Color:Violet; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 26AWG, VIOLET, 305M; Jacket Material:Fluoropolymer; Jacket Color:Violet; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3455
Product Name Hook-Up Wire, 26Awg, Violet, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9-Pin Male to Dual Female Splitter - QLC16013 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details