Alpha Wire OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 26 AWG 19 Stranded Conductor - Nickel plated copper - Red - 100 ft 2926 RD005

Description
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 26 AWG, Stranded Conductor, Nickel plated copper, 600V, 300C, Red, 100 ft, 2926 RD005 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2926 RD005 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Red INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.03 NOMINAL OD (MM) : 0.762 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V STANDARDS/APPROVALS : UL AWM
Description
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 26 AWG, Stranded Conductor, Nickel plated copper, 600V, 300C, Red, 100 ft, 2926 RD005 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2926 RD005 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Red INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.03 NOMINAL OD (MM) : 0.762 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V STANDARDS/APPROVALS : UL AWM

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 26 AWG 19 Stranded Conductor - Nickel plated copper - Red - 100 ft - ALP2926-RD005 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 26 AWG 19 Stranded Conductor - Nickel plated copper - Red - 100 ft
ALP2926-RD005
OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 26 AWG 19 Stranded Conductor - Nickel plated copper - Red - 100 ft ALP2926-RD005
Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 26 AWG, Stranded Conductor, Nickel plated copper, 600V, 300C, Red, 100 ft, 2926 RD005 This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2926 RD005 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Red INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.03 NOMINAL OD (MM) : 0.762 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V STANDARDS/APPROVALS : UL AWM

Alpha Wire's ThermoThin High Temperature, Ultra-thin, 300C, 600V Hook-up Wire features an ECA fluoropolymer insulation that saves space and weight compared with equivalent PTFE hook-up wire while providing excellent dielectric properties and outstanding chemical resistance. 26 AWG, Stranded Conductor, Nickel plated copper, 600V, 300C, Red, 100 ft, 2926 RD005

This product has been discontinued by the manufacturer. Please contact us to identify a suitable replacement product.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2926 RD005 AVAILABILITY : Obsolete - Contact for Replacement SERIES : ThermoThin AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Red INSULATION MATERIAL : ECA fluoropolymer NOMINAL OD (IN) : 0.03 NOMINAL OD (MM) : 0.762 TEMPERATURE : -150°C to +300°C VOLTAGE : 600V STANDARDS/APPROVALS : UL AWM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP2926-RD005
Product Name OBSOLETE - Alpha Wire ThermoThin Hook-Up/Lead Wire - 26 AWG 19 Stranded Conductor - Nickel plated copper - Red - 100 ft
Approvals UL AWM
Rated Voltage 600 volts
Nominal Diameter 0.0300 inch (0.7620 mm)
Rated Temperature -150 to 300 C (-238 to 572 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 148968-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Stranded Hookup Wire - CW5052-20 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Hook Up Wire - 1853957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details