Alpha Wire Hook-Up Wire, 26Awg, Orange, 305M; Jacket Material Alpha Wire 2926 OR001

Description
HOOK-UP WIRE, 26AWG, ORANGE, 305M; Jacket Material:Fluoropolym er; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 26AWG, ORANGE, 305M; Jacket Material:Fluoropolym er; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 26Awg, Orange, 305M; Jacket Material Alpha Wire - 22AC3449 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 26Awg, Orange, 305M; Jacket Material Alpha Wire
22AC3449
Hook-Up Wire, 26Awg, Orange, 305M; Jacket Material Alpha Wire 22AC3449
HOOK-UP WIRE, 26AWG, ORANGE, 305M; Jacket Material:Fluoropolym er; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 26AWG, ORANGE, 305M; Jacket Material:Fluoropolymer; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3449
Product Name Hook-Up Wire, 26Awg, Orange, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details