Alpha Wire Hook-Up Wire, 26Awg, Black, 30.5M; Jacket Material Alpha Wire 2926 BK005

Description
HOOK-UP WIRE, 26AWG, BLACK, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 26AWG, BLACK, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 26Awg, Black, 30.5M; Jacket Material Alpha Wire - 22AC3442 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 26Awg, Black, 30.5M; Jacket Material Alpha Wire
22AC3442
Hook-Up Wire, 26Awg, Black, 30.5M; Jacket Material Alpha Wire 22AC3442
HOOK-UP WIRE, 26AWG, BLACK, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 26AWG, BLACK, 30.5M; Jacket Material:Fluoropolymer; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3442
Product Name Hook-Up Wire, 26Awg, Black, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details