Alpha Wire Hook-Up Wire, 26Awg, Black, 305M; Jacket Material Alpha Wire 2926 BK001

Description
HOOK-UP WIRE, 26AWG, BLACK, 305M; Jacket Material:Fluoropolym er; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 26AWG, BLACK, 305M; Jacket Material:Fluoropolym er; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 26Awg, Black, 305M; Jacket Material Alpha Wire - 22AC3441 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 26Awg, Black, 305M; Jacket Material Alpha Wire
22AC3441
Hook-Up Wire, 26Awg, Black, 305M; Jacket Material Alpha Wire 22AC3441
HOOK-UP WIRE, 26AWG, BLACK, 305M; Jacket Material:Fluoropolym er; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 26AWG, BLACK, 305M; Jacket Material:Fluoropolymer; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3441
Product Name Hook-Up Wire, 26Awg, Black, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details