Alpha Wire Hook-Up Wire, 24Awg, Yellow, 30.5M; Jacket Material Alpha Wire 2924 YL005

Description
HOOK-UP WIRE, 24AWG, YELLOW, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 24AWG, YELLOW, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 24Awg, Yellow, 30.5M; Jacket Material Alpha Wire - 22AC3440 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 24Awg, Yellow, 30.5M; Jacket Material Alpha Wire
22AC3440
Hook-Up Wire, 24Awg, Yellow, 30.5M; Jacket Material Alpha Wire 22AC3440
HOOK-UP WIRE, 24AWG, YELLOW, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 24AWG, YELLOW, 30.5M; Jacket Material:Fluoropolymer; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3440
Product Name Hook-Up Wire, 24Awg, Yellow, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details