Alpha Wire Hook-Up Wire, 24Awg, White, 30.5M; Jacket Material Alpha Wire 2924 WH005

Description
HOOK-UP WIRE, 24AWG, WHITE, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 24AWG, WHITE, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 24Awg, White, 30.5M; Jacket Material Alpha Wire - 22AC3438 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 24Awg, White, 30.5M; Jacket Material Alpha Wire
22AC3438
Hook-Up Wire, 24Awg, White, 30.5M; Jacket Material Alpha Wire 22AC3438
HOOK-UP WIRE, 24AWG, WHITE, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 24AWG, WHITE, 30.5M; Jacket Material:Fluoropolymer; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3438
Product Name Hook-Up Wire, 24Awg, White, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details