Alpha Wire Hook-Up Wire, 24Awg, Slate, 305M; Jacket Material Alpha Wire 2924 SL001

Description
HOOK-UP WIRE, 24AWG, SLATE, 305M; Jacket Material:Fluoropolym er; Jacket Color:Slate; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 24AWG, SLATE, 305M; Jacket Material:Fluoropolym er; Jacket Color:Slate; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 24Awg, Slate, 305M; Jacket Material Alpha Wire - 22AC3433 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 24Awg, Slate, 305M; Jacket Material Alpha Wire
22AC3433
Hook-Up Wire, 24Awg, Slate, 305M; Jacket Material Alpha Wire 22AC3433
HOOK-UP WIRE, 24AWG, SLATE, 305M; Jacket Material:Fluoropolym er; Jacket Color:Slate; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 24AWG, SLATE, 305M; Jacket Material:Fluoropolymer; Jacket Color:Slate; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3433
Product Name Hook-Up Wire, 24Awg, Slate, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details