Alpha Wire Hook-Up Wire, 24Awg, Red, 30.5M; Jacket Material Alpha Wire 2924 RD005

Description
HOOK-UP WIRE, 24AWG, RED, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 24AWG, RED, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 24Awg, Red, 30.5M; Jacket Material Alpha Wire - 22AC3432 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 24Awg, Red, 30.5M; Jacket Material Alpha Wire
22AC3432
Hook-Up Wire, 24Awg, Red, 30.5M; Jacket Material Alpha Wire 22AC3432
HOOK-UP WIRE, 24AWG, RED, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 24AWG, RED, 30.5M; Jacket Material:Fluoropolymer; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3432
Product Name Hook-Up Wire, 24Awg, Red, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details