Alpha Wire Hook-Up Wire, 24Awg, Black, 30.5M; Jacket Material Alpha Wire 2924 BK005

Description
HOOK-UP WIRE, 24AWG, BLACK, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes
Description
HOOK-UP WIRE, 24AWG, BLACK, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 24Awg, Black, 30.5M; Jacket Material Alpha Wire - 22AC3422 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 24Awg, Black, 30.5M; Jacket Material Alpha Wire
22AC3422
Hook-Up Wire, 24Awg, Black, 30.5M; Jacket Material Alpha Wire 22AC3422
HOOK-UP WIRE, 24AWG, BLACK, 30.5M; Jacket Material:Fluoropolym er; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

HOOK-UP WIRE, 24AWG, BLACK, 30.5M; Jacket Material:Fluoropolymer; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC3422
Product Name Hook-Up Wire, 24Awg, Black, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12- pre-wired power cable - M12 Power - A-K4P-M12P-S-G-5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Coaxial Cables (RF) - 484-0024B8424-9-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper Alloy, Silver Coated
View Details
2 suppliers
Stability Cables - SP-7N-XM-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details
Connecting cable - NEBC-C-S1WA9HS-K-5-N-B-LE5-PT-S10 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -5 to 60 C (23 to 140 F)
View Details